Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061A102FAT2A

Description
KYOCERA AVX 12061A102FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12061A102FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364267 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364267
MLCCs - Multilayer Ceramic Capacitors 1364267
KYOCERA AVX 12061A102FAT2A

KYOCERA AVX 12061A102FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364267P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364267P
MLCCs - Multilayer Ceramic Capacitors 1364267P
KYOCERA AVX 12061A102FAT2A

KYOCERA AVX 12061A102FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361083 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361083
MLCCs - Multilayer Ceramic Capacitors 1361083
KYOCERA AVX 12061A102FAT2A

KYOCERA AVX 12061A102FAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 1331040-12061A102FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331040-12061A102FAT2A
Capacitors - Ceramic Capacitors 1331040-12061A102FAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331040-12061A102FAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±1% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3778-1,478-3778- 2,12061A102FAT2A\\4K ,478-3778-6,12061A10 2FAT2A/4K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331040-12061A102FAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±1%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-3778-1,478-3778-2,12061A102FAT2A\\4K,478-3778-6,12061A102FAT2A/4K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 100V Capacitor
60-12061A102FAT2A
SMD 100V Capacitor 60-12061A102FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A102FT NEW GLOBAL PN 100V 1000p A 581-KGM31BCG2A102FT Product overview: 12061A102FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A102FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A102FT NEW GLOBAL PN 100V 1000p A 581-KGM31BCG2A102FT Product overview: 12061A102FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A102FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 1000PF 100V C0G/NP0 1206 - 66-12061A102FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V C0G/NP0 1206
66-12061A102FAT2A
CAP CER 1000PF 100V C0G/NP0 1206 66-12061A102FAT2A
CAP CER 1000PF 100V C0G/NP0 1206

CAP CER 1000PF 100V C0G/NP0 1206

Supplier's Site
Ceramic Capacitor 1000Pf 100V, C0G, 1%, 1206; Capacitance Kyocera Avx - 96M1437 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 1%, 1206; Capacitance Kyocera Avx
96M1437
Ceramic Capacitor 1000Pf 100V, C0G, 1%, 1206; Capacitance Kyocera Avx 96M1437
CERAMIC CAPACITOR 1000PF 100V, C0G, 1%, 1206; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 1%, 1206; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 100V, C0G, 1%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8570 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 1%, 1206, Full Reel; Capacitance Kyocera Avx
55J8570
Ceramic Capacitor 1000Pf 100V, C0G, 1%, 1206, Full Reel; Capacitance Kyocera Avx 55J8570
CERAMIC CAPACITOR 1000PF 100V, C0G, 1%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 1%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 81AH9558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx
81AH9558
Cap, 1000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx 81AH9558
CAP, 1000PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 12061A102FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A102FAT2A
Ceramic Capacitors 12061A102FAT2A
CAP CER 1000PF 100V C0G/NP0 1206

CAP CER 1000PF 100V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364267 1364267P 1331040-12061A102FAT2A 60-12061A102FAT2A 66-12061A102FAT2A 96M1437 81AH9558 12061A102FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 100V Capacitor CAP CER 1000PF 100V C0G/NP0 1206 Ceramic Capacitor 1000Pf 100V, C0G, 1%, 1206; Capacitance Kyocera Avx Cap, 1000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition; C0G Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers