AVX Corporation Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 116TGA101K100TT

Description
Mfr: Freescale Semiconductor Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Applications: Telecom Mounting Type: Requires Holder Size / Dimension: 1.20" L x 0.39" W x 0.61" H (30.5mm x 9.8mm x 15.5mm)
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Applications: Telecom Mounting Type: Requires Holder Size / Dimension: 1.20" L x 0.39" W x 0.61" H (30.5mm x 9.8mm x 15.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr: Freescale Semiconductor Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Applications: Telecom Mounting Type: Requires Holder Size / Dimension: 1.20" L x 0.39" W x 0.61" H (30.5mm x 9.8mm x 15.5mm)

Mfr: Freescale Semiconductor
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Applications: Telecom
Mounting Type: Requires Holder
Size / Dimension: 1.20" L x 0.39" W x 0.61" H (30.5mm x 9.8mm x 15.5mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1602BI-72-33E-25.000625-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers