Kyocera Corporation Ceramic Capacitors 116TCA1R5B100TT

Description
1.5pF ±0.1pF 100V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet
Description
1.5pF ±0.1pF 100V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-116TCA1R5B100TT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-116TCA1R5B100TT-ND
Ceramic Capacitors 1284-116TCA1R5B100TT-ND
1.5pF ±0.1pF 100V Ceramic Capacitor X7R Nonstandard SMD

1.5pF ±0.1pF 100V Ceramic Capacitor X7R Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1284-116TCA1R5B100TT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details