AVX Corporation Solid State Lighting Connector Assemblies 109159006101116

Description
"SSL Connector 6 Position Plug Board to Board 0.118"" (3.00mm) Solder"
Request a Quote Datasheet
Description
"SSL Connector 6 Position Plug Board to Board 0.118"" (3.00mm) Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 478-5677-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
478-5677-1-ND
Solid State Lighting Connector Assemblies 478-5677-1-ND
"SSL Connector 6 Position Plug Board to Board 0.118"" (3.00mm) Solder"

"SSL Connector 6 Position Plug Board to Board 0.118"" (3.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 478-5677-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
478-5677-2-ND
Solid State Lighting Connector Assemblies 478-5677-2-ND
"SSL Connector 6 Position Plug Board to Board 0.118"" (3.00mm) Solder"

"SSL Connector 6 Position Plug Board to Board 0.118"" (3.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 478-5677-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
478-5677-6-ND
Solid State Lighting Connector Assemblies 478-5677-6-ND
"SSL Connector 6 Position Plug Board to Board 0.118"" (3.00mm) Solder"

"SSL Connector 6 Position Plug Board to Board 0.118"" (3.00mm) Solder"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-109159006101116
SMD Electronic Connector 316-109159006101116
Conn Board to Board HDR 6 POS 3mm Solder RA SMD T/R Product overview: 109159006101116 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-109159006101116 can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 6 POS 3mm Solder RA SMD T/R Product overview: 109159006101116 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-109159006101116 can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector, Plug, 6 Position, 1Row; Product Range Avx Interconnect - 58R3816 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Plug, 6 Position, 1Row; Product Range Avx Interconnect
58R3816
Board-Board Connector, Plug, 6 Position, 1Row; Product Range Avx Interconnect 58R3816
BOARD-BOARD CONNECTOR, PLUG, 6 POSITION, 1ROW; Product Range:9159 Series; No. of Contacts:6Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, PLUG, 6 POSITION, 1ROW; Product Range:9159 Series; No. of Contacts:6Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 6, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect - 52R7274 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 6, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect
52R7274
Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 6, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect 52R7274
Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 6, 3 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 6, 3 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 109159006101116 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
109159006101116
Solid State Lighting Connector Assemblies 109159006101116
CONN SSL PLUG 6POS 3MM SOLDER

CONN SSL PLUG 6POS 3MM SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-5677-1-ND 316-109159006101116 58R3816 52R7274 109159006101116
Product Name Solid State Lighting Connector Assemblies SMD Electronic Connector Board-Board Connector, Plug, 6 Position, 1Row; Product Range Avx Interconnect Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 6, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect Solid State Lighting Connector Assemblies
Connector Type Plug Board to Board Connector
Mounting Surface Mount, Right Angle Surface Mount Right Angle Surface Mount, Right Angle
Voltage Rating 125 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100147-4 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details