Conn Board to Board HDR 4 POS 3mm Solder RA SMD T/R Product overview: 109159004101116 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-109159004101116 can be used for catalog matching and distributor lookup.
"SSL Connector 4 Position Plug Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 4 Position Plug Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 4 Position Plug Board to Board 0.118"" (3.00mm) Solder"
BOARD-BOARD CONNECTOR, PLUG, 4 POSITION, 1ROW; Product Range:9159 Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes
Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 4, 3 mm, Gold Plated Contacts RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-109159004101116 | 478-5675-6-ND | 58R3814 | 52R7272 |
| Product Name | SMD Electronic Connector | Solid State Lighting Connector Assemblies | Board-Board Connector, Plug, 4 Position, 1Row; Product Range Avx Interconnect | Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 4, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect |
| Connector Type | Plug | Board to Board Connector | ||
| Mounting | Surface Mount, Right Angle | Surface Mount Right Angle | ||
| Voltage Rating | 125 volts | |||
| Current Rating | 5.0 amps |