16 (15 + 1 Coax) Position Multi-Purpose Plug Connector Solder Surface Mount
MOBO / T&R ROHS COMPLIANT: YES
CONN MULTI-PURP PLUG 16P SLD SMD
CONN MULTI-PURP PLUG 16P SLD SMD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-7444-2-ND | 53M5745 | 109157015001007 | 109157015001007 |
| Product Name | Pluggable Connector Assemblies | Mobo / T&r Rohs Compliant Avx Interconnect | Pluggable Connectors | Pluggable Connector Assemblies |
| Connector Type | Multi-Purpose | |||
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 16 # |