AVX Corporation DIN 41612 108457096004025

Description
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Request a Quote Datasheet
Description
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 108457096004025-ND - DigiKey
Thief River Falls, MN, United States
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1351758-108457096004025 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1351758-108457096004025
Connectors, Interconnects - Backplane Connectors - DIN 41612 1351758-108457096004025
Win Source Part Number: 1351758-108457096004 025 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: 8457 Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Polyester Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 500 Style: C Level, Class: 2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1351758-108457096004025
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: 8457
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Polyester Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 500
Style: C
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Connector,din-41612,pcb Mount,recept,96 Contacts,pin,0.1 Pitch,wrap Post Terminal Rohs Compliant Avx Interconnect - 88F3497 - Newark, An Avnet Company
Chicago, IL, United States
Connector,din-41612,pcb Mount,recept,96 Contacts,pin,0.1 Pitch,wrap Post Terminal Rohs Compliant Avx Interconnect
88F3497
Connector,din-41612,pcb Mount,recept,96 Contacts,pin,0.1 Pitch,wrap Post Terminal Rohs Compliant Avx Interconnect 88F3497
Connector,DIN-41612, PCB Mount,RECEPT,96 Contacts,PIN,0.1 Pitch,WRAP POST Terminal RoHS Compliant: Yes

Connector,DIN-41612,PCB Mount,RECEPT,96 Contacts,PIN,0.1 Pitch,WRAP POST Terminal RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - DIN 41612 - 108457096004025 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
108457096004025
Backplane Connectors - DIN 41612 108457096004025
CONN DIN HDR 96POS PCB RA GOLD

CONN DIN HDR 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 108457096004025-ND 1351758-108457096004025 88F3497 108457096004025
Product Name DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 Connector,din-41612,pcb Mount,recept,96 Contacts,pin,0.1 Pitch,wrap Post Terminal Rohs Compliant Avx Interconnect Backplane Connectors - DIN 41612
Connector Type Header, Male Pins DIN Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104114-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PC Pin, Single Post Connectors - 36-1994-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50020-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details