96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 96POS PCB RA GOLD
DIN 41612 PCB CONNECTOR, HEADER, 64 WAY; Product Range:8457 Series; No. of Contacts:64Contacts;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-4519-ND | 108457096002026 | 69F399 |
| Product Name | DIN 41612 | Backplane Connectors - DIN 41612 | Din 41612 Pcb Connector, Header, 64 Way; Product Range Avx Interconnect |
| Connector Type | Header, Male Pins | DIN Connector | |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps |