The 100E Series porcelain high RF power multilayer capacitor is a case E size (0.380" × 0.380") device designed for high RF current and voltage applications with capacitance values from 1 pF to 5100 pF, operating temperatures from -55°C to +125°C, and a rated voltage of up to 7200 VDC. The MS termination style features a microstrip configuration with dimensions of 0.380±0.015" in length and width and a thickness of 0.010±0.005", and it is suitable for surface-mount applications. Capacitors in this series offer high Q, low ESR/ESL, and excellent stability under extreme conditions, with a minimum insulation resistance of 10^5 MΩ at 25°C and 10^4 MΩ at 125°C under 500 VDC bias. The part is RoHS compliant and supports tape and reel or tray packaging.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100E6R8BMS3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |