The 100E Series is a high RF power multilayer capacitor designed for bypass, impedance matching, coupling, and tuning in high-frequency applications. It features a case size E measuring 0.380 inch by 0.380 inch, a capacitance range of 1 pF to 5100 pF, and a working voltage up to 7200 VDC. The capacitor exhibits low ESR/ESL, high Q, and ultra-stable performance with an operating temperature range of -55°C to +125°C. It meets Mil-STD-202 environmental standards for thermal shock, moisture resistance, and life testing. Termination styles include tin/lead solder plated over nickel barrier with tape and reel packaging. Insulation resistance is minimum 105 megohms at 25°C and 104 megohms at 125°C at 500 VDC.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100E4R7CTN3600XJ24 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |