The 100E series is a high RF power multilayer capacitor with a case size E measuring 0.380 inches by 0.380 inches. It offers a capacitance range from 1 pF to 5100 pF, with a working voltage up to 7200 VDC depending on the capacitance value. The part features low ESR/ESL, high Q, and operates stably from -55°C to +125°C. It meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing. Termination is tin/lead solder plated over a nickel barrier, with tape and reel packaging in 24-pc trays. The series is suitable for bypass, impedance matching, DC blocking, and RF power applications.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100E471JTN2500XJ24 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF |