CAP CER 1200PF 1KV P90 2325
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100E122GCA1000 |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Applications | High Frequency; RF / Microwave; Bypass |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |