100pF ±5% 3600V (3.6kV) Ceramic Capacitor P90 3838 (9797 Metric)
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1284-100E101JT3600XJ24-ND | 100E101JT3600XJ24 |
| Product Name | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |