The 100E Series is a high RF power multilayer capacitor designed for applications such as RF power amplifiers, plasma chambers, and antenna tuning. It features a case size of 0.380" x 0.380", a capacitance range of 1 pF to 5100 pF, and a working voltage up to 7200 VDC. The capacitor has low ESR/ESL, high Q, and operates reliably from -55°C to +125°C. It offers insulation resistance of 105 MΩ minimum at 25°C and 104 MΩ minimum at 125°C at 500 VDC. The part is available in surface mount and leaded styles with tin/lead solder-plated nickel barrier terminations. Packaging includes tape and reel (250 pcs) and tray configurations (24 or 96 pcs). Performance is ultra-stable with no piezoelectric effects or aging drift exceeding ±(0.02% or 0.02 pF), whichever is greater.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100E101GTN7200XJ24 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF |