The 100C Series Porcelain Superchip® multilayer capacitor is a high-Q RF component for bypass, coupling, and impedance matching in VHF/UHF RF power amplifiers, plasma chambers, and MRI coils. It features a case size of 0.250" x 0.250" and capacitance values from 1 pF to 2700 pF, with the 100C560GT2500XJ36 variant offering 56 pF at 2500 VDC and ±2% tolerance. The capacitor operates from -55°C to +125°C with a temperature coefficient of +90 ±30 ppm/°C. It meets MIL-STD-202 environmental standards and is available in a tape and reel package with 36 pieces per tray. Termination is tin/lead solder plated over a nickel barrier.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100C560GT2500XJ36 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 5.60E-5 microF |