The 100C Series is a porcelain superchip multilayer capacitor designed for RF and microwave applications, offering ultra-stable performance, low ESR/ESL, high Q, and high self-resonance. It is available in case size C, measuring 0.230 inches in length and width with a thickness of 0.040 inches. The part is rated for working voltage up to 2500 VDC, with a capacitance value of 3.9 pF and a tolerance of ±0.5 pF. It operates from -55°C to +125°C with a capacitance temperature coefficient of +90 ±30 ppm/°C. It meets MIL-STD-202 environmental standards, features a hermetic porcelain package, and is available in a tape and reel format with J36 packaging. The termination is tin/lead solder plated over a nickel barrier.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100C3R9DW2500XJ36 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |