100C SERIES PORCELAIN SUPERCHIP
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-100C271GWN2500XT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Voltage Capacitor; High Frequency; RF / Microwave; Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) |