KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
27pF ±5% 2500V (2.5kV) Ceramic Capacitor P90 2325 (5864 Metric)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 100C270JT2500XJ36 | 1284-100C270JT2500XJ36-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.70E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 2500 volts | 2500 volts |