KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 100C121JMS2500XJ24

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
Request a Quote Datasheet
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 100C121JMS2500XJ24 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100C121JMS2500XJ24
Hi-Q Multilayer Ceramic Capacitors 100C121JMS2500XJ24
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 100C121JMS2500XJ24
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers