KYOCERA AVX Components Corporation Ceramic Capacitors 100B8R2JT500XT1K

Description
CAP CER 8.2PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 8.2PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B8R2JT500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B8R2JT500XT1KTR-ND
Ceramic Capacitors 478-100B8R2JT500XT1KTR-ND
CAP CER 8.2PF 500V P90 1111

CAP CER 8.2PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B8R2JT500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B8R2JT500XT1KCT-ND
Ceramic Capacitors 478-100B8R2JT500XT1KCT-ND
CAP CER 8.2PF 500V P90 1111

CAP CER 8.2PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B8R2JT500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B8R2JT500XT1KDKR-ND
Ceramic Capacitors 478-100B8R2JT500XT1KDKR-ND
CAP CER 8.2PF 500V P90 1111

CAP CER 8.2PF 500V P90 1111

Buy Now Datasheet
Silicon RF Capacitors / Thin Film MLC A/B/R Product overview: 100B8R2JT500XT1K from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B8R2JT500XT1K can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film MLC A/B/R Product overview: 100B8R2JT500XT1K from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B8R2JT500XT1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B8R2JT500XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B8R2JT500XT1K
Hi-Q Multilayer Ceramic Capacitors 100B8R2JT500XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-100B8R2JT500XT1KTR-ND 478-100B8R2JT500XT1KDKR-ND 68-100B8R2JT500XT1K 100B8R2JT500XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - CK05BX390K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details