Silicon RF Capacitors / Thin Film 500volts 8.2pF Product overview: 100B8R2CT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B8R2CT500XT can be used for catalog matching and distributor lookup.
8.2pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
8.2pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
8.2pF ±0.25pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-100B8R2CT500XT | 478-100B8R2CT500XTCT-ND | 478-100B8R2CT500XTDKR-ND |
| Product Name | 8.2pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Range | 8.20E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |
| WVAC | 500 to ? volts | 500 volts | 500 volts |