KYOCERA AVX Components Corporation Ceramic Capacitors 100B820FT500XT

Description
CAP CER 82PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 82PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B820FT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B820FT500XTCT-ND
Ceramic Capacitors 478-100B820FT500XTCT-ND
CAP CER 82PF 500V P90 1111

CAP CER 82PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B820FT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B820FT500XTDKR-ND
Ceramic Capacitors 478-100B820FT500XTDKR-ND
CAP CER 82PF 500V P90 1111

CAP CER 82PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B820FT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B820FT500XTTR-ND
Ceramic Capacitors 478-100B820FT500XTTR-ND
CAP CER 82PF 500V P90 1111

CAP CER 82PF 500V P90 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100B820FT500XTCT-ND 478-100B820FT500XTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers