The 100B series is a family of porcelain Superchip® multilayer capacitors in case size B (0.110" x 0.110"). These capacitors offer a capacitance range of 0.1 pF to 1000 pF, with extended WVDC up to 1500 VDC and an operating temperature range up to +175°C. The series features low ESR/ESL, high Q, and ultra-stable performance with negligible aging and piezoelectric effects. Termination options include tin/lead solder plated over nickel barrier, gold plated nickel, and other surface mount styles. Capacitors in this series meet MIL-PRF-55681 and are qualified to MIL-STD-202 for thermal shock, moisture resistance, and life testing.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B6R8CT1500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |