CAP CER 6.2PF 500V P90 1111
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-100B6R2CW500XTTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 500 volts |