The 100B Series is a family of RF/microwave multilayer ceramic capacitors in case size B (0.110" x 0.110"), constructed with high-density porcelain for a rugged hermetic package. It offers capacitance values from 0.1 pF to 1000 pF, with operating temperatures up to 175°C and extended WVDC up to 1500 VDC for selected ranges. The series features low ESR/ESL, high self-resonance, high Q factor greater than 10,000 at 1 MHz, and meets MIL-STD-202 environmental standards. Termination options include Tin/Lead solder plated over nickel barrier and gold plating, with tape and reel packaging available. The part 100B6R2CT500XC100 corresponds to a 6.2 pF capacitor with ±0.25 pF tolerance (C tolerance), 500 WVDC, and C100 box packaging, consistent with the series specifications.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B6R2CT500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |