The 100B Series is a porcelain Superchip® multilayer capacitor designed for RF and microwave applications, including bypass, coupling, tuning, and impedance matching. It features a Case B size of 0.110 in x 0.110 in (2.79 mm x 2.79 mm) and offers capacitance values from 0.1 pF to 1000 pF. The capacitor supports extended working voltages up to 1500 VDC and operates from -55°C to +175°C, with a temperature coefficient of +90 ±20 PPM/°C from -55°C to +125°C and +90 ±30 PPM/°C from +125°C to +175°C. It provides high Q (>10,000 at 1 MHz), low ESR/ESL, and high self-resonance. The part is hermetically sealed, complies with Mil-STD-202 environmental tests, and is available in surface mount tape and reel packaging with tin/lead or gold terminations.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B681JT50XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 6.80E-4 microF |