The 100B Series is a family of porcelain superchip® multilayer capacitors for RF and microwave applications, featuring a case size of 0.110" x 0.110" and operating temperatures up to 175°C. Capacitance ranges from 0.1pF to 1000pF with voltage ratings up to 1500 VDC, selected based on capacitance value and temperature. These capacitors offer low ESR/ESL, high Q factor, and stable performance with a TCC of +90 ±20 PPM/°C from -55°C to +125°C and +90 ±30 PPM/°C from +125°C to +175°C. The termination is tin/lead solder plated over a nickel barrier, and packaging options include tape and reel or vertical tape and reel. The part meets MIL-PRF-55681 and is RoHS compliant. Thermal shock, moisture resistance, and life test compliance are defined by MIL-STD-202 methods.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B5R1CTN500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |