KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
560pF ±5% 100V Ceramic Capacitor P90 1111 (2828 Metric)
560pF ±5% 100V Ceramic Capacitor P90 1111 (2828 Metric)
560pF ±5% 100V Ceramic Capacitor P90 1111 (2828 Metric)
Silicon RF Capacitors / Thin Film 100volts 560pF 5% Product overview: 100B561JT100XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B561JT100XT can be used for catalog matching and distributor lookup.
| Richardson RFPD | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 100B561JT100XT | 478-100B561JT100XTCT-ND | 478-100B561JT100XTDKR-ND | 68-100B561JT100XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 560pF Capacitor |
| Technology | Multilayer | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |