KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 100B560GT500XT

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Request a Quote Datasheet
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 100B560GT500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B560GT500XT
Hi-Q Multilayer Ceramic Capacitors 100B560GT500XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet
Ceramic Capacitors - 478-100B560GT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B560GT500XTCT-ND
Ceramic Capacitors 478-100B560GT500XTCT-ND
CAP CER 56PF 500V P90 1111

CAP CER 56PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B560GT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B560GT500XTDKR-ND
Ceramic Capacitors 478-100B560GT500XTDKR-ND
CAP CER 56PF 500V P90 1111

CAP CER 56PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B560GT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B560GT500XTTR-ND
Ceramic Capacitors 478-100B560GT500XTTR-ND
CAP CER 56PF 500V P90 1111

CAP CER 56PF 500V P90 1111

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 100B560GT500XT 478-100B560GT500XTCT-ND 478-100B560GT500XTDKR-ND
Product Name Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers