The 100B Series is a porcelain Superchip® multilayer capacitor designed for RF and microwave applications, featuring a case size of 0.110" x 0.110" (2.79 mm x 2.79 mm). It offers a capacitance range of 0.1 pF to 1000 pF, with a rated working voltage up to 1500 VDC for values up to 1000 pF when operated from -55°C to +125°C. The part exhibits high Q, low ESR/ESL, and operates stably up to 175°C with a temperature coefficient of +90 ±20 ppm/°C from -55°C to +125°C and +90 ±30 ppm/°C from +125°C to +175°C. It meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing, and provides insulation resistance of at least 105 MΩ at +25°C and 104 MΩ at +125°C for capacitances above 510 pF. The termination is tin/lead solder plated over a nickel barrier, and the part is available in tape and reel packaging.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B4R7CTN500XT1K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |