KYOCERA AVX Components Corporation Ceramic Capacitors 100B4R7BT500XT1K

Description
4.7pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100B4R7BT500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B4R7BT500XT1KTR-ND
Ceramic Capacitors 1284-100B4R7BT500XT1KTR-ND
4.7pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

4.7pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B4R7BT500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B4R7BT500XT1KCT-ND
Ceramic Capacitors 1284-100B4R7BT500XT1KCT-ND
4.7pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

4.7pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B4R7BT500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

4.7pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B4R7BT500XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B4R7BT500XT1K
Hi-Q Multilayer Ceramic Capacitors 100B4R7BT500XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-100B4R7BT500XT1KTR-ND 1284-100B4R7BT500XT1KDKR-ND 100B4R7BT500XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details