KYOCERA AVX Components Corporation Ceramic Capacitors 100B4R3BW500XT1K

Description
4.3pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100B4R3BW500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B4R3BW500XT1KTR-ND
Ceramic Capacitors 1284-100B4R3BW500XT1KTR-ND
4.3pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

4.3pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B4R3BW500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
4.3pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

4.3pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B4R3BW500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B4R3BW500XT1KCT-ND
Ceramic Capacitors 1284-100B4R3BW500XT1KCT-ND
4.3pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

4.3pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B4R3BW500XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B4R3BW500XT1K
Hi-Q Multilayer Ceramic Capacitors 100B4R3BW500XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-100B4R3BW500XT1KTR-ND 1284-100B4R3BW500XT1KDKR-ND 100B4R3BW500XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers