KYOCERA AVX Components Corporation Ceramic Capacitors 100B4R3BW500XT

Description
CAP CER 4.3PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 4.3PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B4R3BW500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B4R3BW500XTCT-ND
Ceramic Capacitors 478-100B4R3BW500XTCT-ND
CAP CER 4.3PF 500V P90 1111

CAP CER 4.3PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B4R3BW500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B4R3BW500XTTR-ND
Ceramic Capacitors 478-100B4R3BW500XTTR-ND
CAP CER 4.3PF 500V P90 1111

CAP CER 4.3PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B4R3BW500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B4R3BW500XTDKR-ND
Ceramic Capacitors 478-100B4R3BW500XTDKR-ND
CAP CER 4.3PF 500V P90 1111

CAP CER 4.3PF 500V P90 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100B4R3BW500XTCT-ND 478-100B4R3BW500XTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C1206C333K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details