KYOCERA AVX Components Corporation Ceramic Capacitors 100B471JP200XT

Description
CAP CER 470PF 200V P90 1111
Request a Quote Datasheet
Description
CAP CER 470PF 200V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B471JP200XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B471JP200XTDKR-ND
Ceramic Capacitors 478-100B471JP200XTDKR-ND
CAP CER 470PF 200V P90 1111

CAP CER 470PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B471JP200XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B471JP200XTTR-ND
Ceramic Capacitors 478-100B471JP200XTTR-ND
CAP CER 470PF 200V P90 1111

CAP CER 470PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B471JP200XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B471JP200XTCT-ND
Ceramic Capacitors 478-100B471JP200XTCT-ND
CAP CER 470PF 200V P90 1111

CAP CER 470PF 200V P90 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B471JP200XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B471JP200XT
Hi-Q Multilayer Ceramic Capacitors 100B471JP200XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B471JP200XTDKR-ND 478-100B471JP200XTTR-ND 100B471JP200XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details