47pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
47pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
47pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1284-100B470JTN500XT1KDKR-ND | 1284-100B470JTN500XT1KCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |