CAP CER 47PF 500V P90 1111
CAP CER 47PF 500V P90 1111
CAP CER 47PF 500V P90 1111
Silicon RF Capacitors / Thin Film 500volts 47pF 5% Product overview: 100B470JT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B470JT500XT can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-100B470JT500XTCT-ND | 478-100B470JT500XTDKR-ND | 68-100B470JT500XT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 47pF Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |