Kyocera Corporation Ceramic Capacitors 100B430GTN500XT

Description
43pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
43pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1687-1-ND
Ceramic Capacitors 1284-1687-1-ND
43pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

43pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1687-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1687-6-ND
Ceramic Capacitors 1284-1687-6-ND
43pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

43pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1687-2-ND
Ceramic Capacitors 1284-1687-2-ND
43pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

43pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1284-1687-1-ND 1284-1687-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details