KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
CAP CER 390PF 200V P90 1111
CAP CER 390PF 200V P90 1111
CAP CER 390PF 200V P90 1111
Silicon RF Capacitors / Thin Film 200volts 390pF 5% Product overview: 100B391JT200XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B391JT200XT can be used for catalog matching and distributor lookup.
| Richardson RFPD | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 100B391JT200XT | 478-100B391JT200XTTR-ND | 478-100B391JT200XTDKR-ND | 68-100B391JT200XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 390pF Capacitor |
| Technology | Multilayer | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts |