KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
39pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 100B390JTN500XT1K | 1284-100B390JTN500XT1KDKR-ND | 1284-100B390JTN500XT1KTR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.90E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 500 volts | 500 volts | 500 volts |