Silicon RF Capacitors / Thin Film 500volts 36pF 5% Product overview: 100B360JT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B360JT500XT can be used for catalog matching and distributor lookup.
CAP CER 36PF 500V P90 1111
CAP CER 36PF 500V P90 1111
CAP CER 36PF 500V P90 1111
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-100B360JT500XT | 478-100B360JT500XTCT-ND | 478-100B360JT500XTDKR-ND | 100B360JT500XT |
| Product Name | 36pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 3.60E-5 microF | 3.60E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |