KYOCERA AVX Components Corporation Ceramic Capacitors 100B330JTN500XT

Description
CAP CER 33PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 33PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B330JTN500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B330JTN500XTDKR-ND
Ceramic Capacitors 478-100B330JTN500XTDKR-ND
CAP CER 33PF 500V P90 1111

CAP CER 33PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B330JTN500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B330JTN500XTCT-ND
Ceramic Capacitors 478-100B330JTN500XTCT-ND
CAP CER 33PF 500V P90 1111

CAP CER 33PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B330JTN500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B330JTN500XTTR-ND
Ceramic Capacitors 478-100B330JTN500XTTR-ND
CAP CER 33PF 500V P90 1111

CAP CER 33PF 500V P90 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B330JTN500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B330JTN500XT
Hi-Q Multilayer Ceramic Capacitors 100B330JTN500XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B330JTN500XTDKR-ND 478-100B330JTN500XTCT-ND 100B330JTN500XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details