KYOCERA AVX Components Corporation Ceramic Capacitors 100B301JT200XT1K

Description
CAP CER 300PF 200V P90 1111
Request a Quote Datasheet
Description
CAP CER 300PF 200V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B301JT200XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B301JT200XT1KDKR-ND
Ceramic Capacitors 478-100B301JT200XT1KDKR-ND
CAP CER 300PF 200V P90 1111

CAP CER 300PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B301JT200XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B301JT200XT1KCT-ND
Ceramic Capacitors 478-100B301JT200XT1KCT-ND
CAP CER 300PF 200V P90 1111

CAP CER 300PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B301JT200XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B301JT200XT1KTR-ND
Ceramic Capacitors 478-100B301JT200XT1KTR-ND
CAP CER 300PF 200V P90 1111

CAP CER 300PF 200V P90 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B301JT200XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B301JT200XT1K
Hi-Q Multilayer Ceramic Capacitors 100B301JT200XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B301JT200XT1KDKR-ND 478-100B301JT200XT1KCT-ND 100B301JT200XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details