KYOCERA AVX Components Corporation Ceramic Capacitors 100B2R0BW500XT

Description
CAP CER 2PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 2PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B2R0BW500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B2R0BW500XTTR-ND
Ceramic Capacitors 478-100B2R0BW500XTTR-ND
CAP CER 2PF 500V P90 1111

CAP CER 2PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B2R0BW500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B2R0BW500XTDKR-ND
Ceramic Capacitors 478-100B2R0BW500XTDKR-ND
CAP CER 2PF 500V P90 1111

CAP CER 2PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B2R0BW500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B2R0BW500XTCT-ND
Ceramic Capacitors 478-100B2R0BW500XTCT-ND
CAP CER 2PF 500V P90 1111

CAP CER 2PF 500V P90 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B2R0BW500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B2R0BW500XT
Hi-Q Multilayer Ceramic Capacitors 100B2R0BW500XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B2R0BW500XTTR-ND 478-100B2R0BW500XTDKR-ND 100B2R0BW500XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers