270pF ±5% 200V Ceramic Capacitor P90 1111 (2828 Metric)
Silicon RF Capacitors / Thin Film 200volts 270pF 5% Product overview: 100B271JW200XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B271JW200XT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 100B271JW200XT-ND | 68-100B271JW200XT |
| Product Name | Ceramic Capacitors | 270pF Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |