KYOCERA AVX Components Corporation Ceramic Capacitors 100B271JT200XT

Description
CAP CER 270PF 200V P90 1111
Request a Quote Datasheet
Description
CAP CER 270PF 200V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B271JT200XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B271JT200XTDKR-ND
Ceramic Capacitors 478-100B271JT200XTDKR-ND
CAP CER 270PF 200V P90 1111

CAP CER 270PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B271JT200XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B271JT200XTCT-ND
Ceramic Capacitors 478-100B271JT200XTCT-ND
CAP CER 270PF 200V P90 1111

CAP CER 270PF 200V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B271JT200XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B271JT200XTTR-ND
Ceramic Capacitors 478-100B271JT200XTTR-ND
CAP CER 270PF 200V P90 1111

CAP CER 270PF 200V P90 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B271JT200XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B271JT200XT
Hi-Q Multilayer Ceramic Capacitors 100B271JT200XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B271JT200XTDKR-ND 478-100B271JT200XTCT-ND 100B271JT200XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers