The 100B Series is a range of porcelain Superchip® multilayer capacitors in case size B (0.110" × 0.110"), designed for RF/microwave applications including bypass, coupling, tuning, and impedance matching. The series offers capacitance values from 0.1 pF to 1000 pF, with a rated voltage of up to 1500 VDC for 0.1 to 1000 pF at temperatures from -55°C to +125°C. It features low ESR/ESL, high Q (>10,000 at 1 MHz), extended operating temperature up to 175°C, and hermetic packaging. Termination options include tin/lead solder plated over nickel barrier and gold plating. The part is RoHS compliant and available in tape and reel packaging with vertical orientation. Thermal shock and moisture resistance meet MIL-STD-202 standards.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B241JW600XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.40E-4 microF |