The 100B Series is a family of porcelain Superchip® multilayer capacitors in case size B (.110" x .110"), offering capacitance from 0.1pF to 1000pF, with a standard working voltage of up to 500VDC and extended working voltage up to 1500VDC for selected values. Operable from -55°C to +175°C, the capacitors feature low ESR/ESL, high Q, and stable performance with a temperature coefficient of +90 ±20 PPM/°C from -55°C to +125°C and +90 ±30 PPM/°C from +125°C to +175°C. They meet MIL-STD-202 environmental standards and are available in surface mount tape and reel packaging with various termination options including tin/lead solder plated over nickel barrier. The dielectric resistance exceeds 105 Megohms at +125°C for rated WVDC.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B241FT200XT1K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.40E-4 microF |