KYOCERA AVX Components Corporation Ceramic Capacitors 100B1R8BT500XT

Description
1.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B1R8BT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R8BT500XTCT-ND
Ceramic Capacitors 478-100B1R8BT500XTCT-ND
1.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

1.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100B1R8BT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R8BT500XTDKR-ND
Ceramic Capacitors 478-100B1R8BT500XTDKR-ND
1.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

1.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100B1R8BT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R8BT500XTTR-ND
Ceramic Capacitors 478-100B1R8BT500XTTR-ND
1.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

1.8pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100B1R8BT500XTCT-ND 478-100B1R8BT500XTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details