KYOCERA AVX Components Corporation Ceramic Capacitors 100B1R0CT500XT

Description
CAP CER 1PF 500V P90 1111
Request a Quote Datasheet
Description
CAP CER 1PF 500V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B1R0CT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R0CT500XTCT-ND
Ceramic Capacitors 478-100B1R0CT500XTCT-ND
CAP CER 1PF 500V P90 1111

CAP CER 1PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B1R0CT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R0CT500XTTR-ND
Ceramic Capacitors 478-100B1R0CT500XTTR-ND
CAP CER 1PF 500V P90 1111

CAP CER 1PF 500V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B1R0CT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B1R0CT500XTDKR-ND
Ceramic Capacitors 478-100B1R0CT500XTDKR-ND
CAP CER 1PF 500V P90 1111

CAP CER 1PF 500V P90 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100B1R0CT500XTCT-ND 478-100B1R0CT500XTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details