The 100B Series is a family of porcelain Superchip® multilayer capacitors in case size B (0.110" × 0.110"), designed for RF and microwave applications including bypass, coupling, and impedance matching. The series offers capacitance values from 0.1 pF to 1000 pF with voltage ratings up to 1500 VDC, operating temperatures up to 175°C, and a quality factor greater than 10,000 at 1 MHz. It features low ESR/ESL, ultra-stable performance, and hermetic packaging with established reliability per QPL standards. The standard termination is tin/lead solder plated over a nickel barrier for surface mount applications in tape and reel or vertical tape and reel formats.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B150FT1500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.50E-5 microF |